NXP Semiconductors 8-bit 8BIT 12KB Embedded Microcontroller MCU MC68S711E9CFN2

Description
IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68S711E9CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68S711E9CFN2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68S711E9CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68S711E9CFN2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-MC68S711E9CFN2
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-MC68S711E9CFN2
IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68S711E9CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68S711E9CFN2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB OTP 52PLCC Product overview: MC68S711E9CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68S711E9CFN2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68S711E9CFN2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68S711E9CFN2-ND
Microcontrollers MC68S711E9CFN2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68S711E9CFN2 - 787925-MC68S711E9CFN2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68S711E9CFN2
787925-MC68S711E9CFN2
Embedded - Embedded - Microcontrollers - MC68S711E9CFN2 787925-MC68S711E9CFN2
Manufacturer: NXP Win Source Part Number: 787925-MC68S711E9CFN 2 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 2MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Size: 12KB (12K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC68S711E9 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): XC705B32CFNE; T87C5112-S3RIL; AT89C5131-S3SIM; AT89C5131A-S3SUM; Introduction Date: February 09, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787925-MC68S711E9CFN2
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 2MHz
Package: 52-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Size: 12KB (12K x 8)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68S711E9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): XC705B32CFNE; T87C5112-S3RIL; AT89C5131-S3SIM; AT89C5131A-S3SUM;
Introduction Date: February 09, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MC68S711E9CFN2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68S711E9CFN2
Embedded - Microcontrollers MC68S711E9CFN2
IC MCU 8BIT 12KB OTP 52PLCC

IC MCU 8BIT 12KB OTP 52PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68S711E9CFN2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68S711E9CFN2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68S711E9CFN2
IC MCU 8BIT 12KB OTP 52PLCC

IC MCU 8BIT 12KB OTP 52PLCC

Supplier's Site
Microcontrollers - MC68S711E9CFN2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68S711E9CFN2
Microcontrollers MC68S711E9CFN2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68S711E9CFN2 MC68S711E9CFN2-ND 787925-MC68S711E9CFN2 MC68S711E9CFN2 MC68S711E9CFN2 MC68S711E9CFN2
Product Name 8-bit 8BIT 12KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC68S711E9CFN2 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.5120 KB 0.5120 KB 12 KB 512 KB 0.5120 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tube Other; 52-LCC (J-Lead) LCCC; Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details