NXP Semiconductors Microprocessors MC68MH360ZP25LR2

Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68MH360ZP25LR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68MH360ZP25LR2-ND
Microprocessors MC68MH360ZP25LR2-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)

Buy Now Datasheet
32-bit 32bit 25MHz BGA Embedded Microprocessor MPU - 694-MC68MH360ZP25LR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 25MHz BGA Embedded Microprocessor MPU
694-MC68MH360ZP25LR2
32-bit 32bit 25MHz BGA Embedded Microprocessor MPU 694-MC68MH360ZP25LR2
MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 357-Pin BGA T/R / IC MPU M683XX 25MHZ 357BGA Product overview: MC68MH360ZP25LR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68MH360ZP25LR2 can be used for catalog matching and distributor lookup.

MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 357-Pin BGA T/R / IC MPU M683XX 25MHZ 357BGA Product overview: MC68MH360ZP25LR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68MH360ZP25LR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68MH360ZP25LR2 - 787924-MC68MH360ZP25LR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68MH360ZP25LR2
787924-MC68MH360ZP25LR2
Embedded - Embedded - Microprocessors - MC68MH360ZP25LR2 787924-MC68MH360ZP25LR2
Manufacturer: NXP Win Source Part Number: 787924-MC68MH360ZP25 LR2 Series: M683xx Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 5.0V Package: 357-BGA Additional Interfaces: SCC, SMC, SPI Part Status: Obsolete(EOL) Family Name: MC68MH360 Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): MC68MH360ZP25L; MC68MH360VR25LR2; MC68MH360VR33L; MC68MH360ZP33L; Introduction Date: August 10, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787924-MC68MH360ZP25LR2
Series: M683xx
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 5.0V
Package: 357-BGA
Additional Interfaces: SCC, SMC, SPI
Part Status: Obsolete(EOL)
Family Name: MC68MH360
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): MC68MH360ZP25L; MC68MH360VR25LR2; MC68MH360VR33L; MC68MH360ZP33L;
Introduction Date: August 10, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - MC68MH360ZP25LR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68MH360ZP25LR2
Embedded - Microprocessors MC68MH360ZP25LR2
IC MPU M683XX 25MHZ 357BGA

IC MPU M683XX 25MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MC68MH360ZP25LR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68MH360ZP25LR2
Microprocessors MC68MH360ZP25LR2
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68MH360ZP25LR2-ND 694-MC68MH360ZP25LR2 787924-MC68MH360ZP25LR2 MC68MH360ZP25LR2 MC68MH360ZP25LR2
Product Name Microprocessors 32-bit 32bit 25MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68MH360ZP25LR2 Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family CPU32+ MC68MH360 CPU32+ CPU32+
Supply Voltage 5V 5.0V
Package Type BGA; Other; 357-BGA Other; Reel package BGA; Other; 357-BGA
Pin Count 357
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details