NXP Semiconductors Embedded - Embedded - Microprocessors - MC68LC302PU20VCT MC68LC302PU20VCT

Description
Manufacturer: NXP Win Source Part Number: 223459-MC68LC302PU20 VCT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 223459-MC68LC302PU20 VCT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68LC302PU20VCT - 223459-MC68LC302PU20VCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC302PU20VCT
223459-MC68LC302PU20VCT
Embedded - Embedded - Microprocessors - MC68LC302PU20VCT 223459-MC68LC302PU20VCT
Manufacturer: NXP Win Source Part Number: 223459-MC68LC302PU20 VCT Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 20MHz Security Package / Case: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 223459-MC68LC302PU20VCT
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 20MHz
Security Package / Case: 100-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-MC68LC302PU20VCT
20MHZ Embedded Microprocessor MPU 694-MC68LC302PU20VCT
IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20VCT can be used for catalog matching and distributor lookup.

IC MPU M683XX 20MHZ 100LQFP Product overview: MC68LC302PU20VCT from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC302PU20VCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68LC302PU20VCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC302PU20VCT-ND
Microprocessors MC68LC302PU20VCT-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

Buy Now Datasheet
Microprocessors - MC68LC302PU20VCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC302PU20VCT
Microprocessors MC68LC302PU20VCT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

Buy Now Datasheet
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14) - 568-MC68LC302PU20VCT - Utmel Electronic Limited
Hong Kong, China
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)
568-MC68LC302PU20VCT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14) 568-MC68LC302PU20VCT
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14)

Supplier's Site
Embedded - Microprocessors - MC68LC302PU20VCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC302PU20VCT
Embedded - Microprocessors MC68LC302PU20VCT
IC MPU M683XX 20MHZ 100LQFP

IC MPU M683XX 20MHZ 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68LC302PU20VCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC302PU20VCT
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC302PU20VCT
IC MPU M683XX 20MHZ 100LQFP

IC MPU M683XX 20MHZ 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 223459-MC68LC302PU20VCT 694-MC68LC302PU20VCT MC68LC302PU20VCT-ND MC68LC302PU20VCT 568-MC68LC302PU20VCT MC68LC302PU20VCT MC68LC302PU20VCT
Product Name Embedded - Embedded - Microprocessors - MC68LC302PU20VCT 20MHZ Embedded Microprocessor MPU Microprocessors Microprocessors M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 100-LQFP (14x14) Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC RISC RISC RISC
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit 16-Bit
Supply Voltage 3.3V 3.3V
Package Type QFP; Other; 100-LQFP (14x14) Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWT3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - AM5K2E02ABD25-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.5V; 1.8V; 3.3V
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 971088-ATSAMA5D27C-D5M-CU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers