NXP Semiconductors Embedded - Embedded - Microprocessors - MC68LC060ZU66 MC68LC060ZU66

Description
Manufacturer: NXP Win Source Part Number: 787922-MC68LC060ZU66 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 304-LBGA Additional Interfaces: SCI, SPI Part Status: Obsolete(EOL) Family Name: MC68LC060 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): PC68LC060VV66; Introduction Date: November 14, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787922-MC68LC060ZU66 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 304-LBGA Additional Interfaces: SCI, SPI Part Status: Obsolete(EOL) Family Name: MC68LC060 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): PC68LC060VV66; Introduction Date: November 14, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68LC060ZU66 - 787922-MC68LC060ZU66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC060ZU66
787922-MC68LC060ZU66
Embedded - Embedded - Microprocessors - MC68LC060ZU66 787922-MC68LC060ZU66
Manufacturer: NXP Win Source Part Number: 787922-MC68LC060ZU66 Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 304-LBGA Additional Interfaces: SCI, SPI Part Status: Obsolete(EOL) Family Name: MC68LC060 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): PC68LC060VV66; Introduction Date: November 14, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787922-MC68LC060ZU66
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68060
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 304-LBGA
Additional Interfaces: SCI, SPI
Part Status: Obsolete(EOL)
Family Name: MC68LC060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 304-TBGA (31x31)
Alternative Parts (Cross-Reference): PC68LC060VV66;
Introduction Date: November 14, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68LC060ZU66
Integrated Circuits (ICs) - Embedded - Microprocessors MC68LC060ZU66
IC MPU M680X0 66MHZ 304TBGA

IC MPU M680X0 66MHZ 304TBGA

Supplier's Site
Microprocessors - MC68LC060ZU66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC060ZU66
Microprocessors MC68LC060ZU66
68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 304-TBGA (31x31)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 304-TBGA (31x31)

Buy Now Datasheet
Microprocessors - MC68LC060ZU66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC060ZU66
Microprocessors MC68LC060ZU66
68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 304-TBGA (31x31)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 66MHz 304-TBGA (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MC68LC060ZU66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC060ZU66
Embedded - Microprocessors MC68LC060ZU66
IC MPU M680X0 66MHZ 304TBGA

IC MPU M680X0 66MHZ 304TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 787922-MC68LC060ZU66 MC68LC060ZU66 MC68LC060ZU66 MC68LC060ZU66
Product Name Embedded - Embedded - Microprocessors - MC68LC060ZU66 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details