NXP Semiconductors Embedded - Embedded - Microprocessors - MC68LC040RC33 MC68LC040RC33

Description
Manufacturer: NXP Win Source Part Number: 207973-MC68LC040RC33 Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 179-PGA (47.24x47.24) Speed(Frequency): 33MHz Security Package / Case: 179-BPGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207973-MC68LC040RC33 Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 179-PGA (47.24x47.24) Speed(Frequency): 33MHz Security Package / Case: 179-BPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68LC040RC33 - 207973-MC68LC040RC33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC040RC33
207973-MC68LC040RC33
Embedded - Embedded - Microprocessors - MC68LC040RC33 207973-MC68LC040RC33
Manufacturer: NXP Win Source Part Number: 207973-MC68LC040RC33 Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 179-PGA (47.24x47.24) Speed(Frequency): 33MHz Security Package / Case: 179-BPGA

Manufacturer: NXP
Win Source Part Number: 207973-MC68LC040RC33
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 179-PGA (47.24x47.24)
Speed(Frequency): 33MHz
Security Package / Case: 179-BPGA

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-MC68LC040RC33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68LC040RC33
33MHZ Embedded Microprocessor MPU 694-MC68LC040RC33
IC MPU M680X0 33MHZ 179PGA Product overview: MC68LC040RC33 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040RC33 can be used for catalog matching and distributor lookup.

IC MPU M680X0 33MHZ 179PGA Product overview: MC68LC040RC33 from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68LC040RC33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207973-MC68LC040RC33 694-MC68LC040RC33
Product Name Embedded - Embedded - Microprocessors - MC68LC040RC33 33MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - ATSAMA5D31A-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex4
Package Type P-BGA; Other; 780 pin FC- PBGA
View Details