NXP Semiconductors Microprocessors MC68LC040FE20A

Description
68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)
Request a Quote Datasheet
Description
68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68LC040FE20A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68LC040FE20A-ND
Microprocessors MC68LC040FE20A-ND
68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68LC040FE20A - 207971-MC68LC040FE20A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68LC040FE20A
207971-MC68LC040FE20A
Embedded - Embedded - Microprocessors - MC68LC040FE20A 207971-MC68LC040FE20A
Manufacturer: NXP Win Source Part Number: 207971-MC68LC040FE20 A Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 184-CQFP (31.3x31.3) Speed(Frequency): 20MHz Security Package / Case: 184-BCQFP

Manufacturer: NXP
Win Source Part Number: 207971-MC68LC040FE20A
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 184-CQFP (31.3x31.3)
Speed(Frequency): 20MHz
Security Package / Case: 184-BCQFP

Buy Now Datasheet
Microprocessors - MPU 32B W/ CACHE MMU - 568-MC68LC040FE20A - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU 32B W/ CACHE MMU
568-MC68LC040FE20A
Microprocessors - MPU 32B W/ CACHE MMU 568-MC68LC040FE20A
Microprocessors - MPU 32B W/ CACHE MMU

Microprocessors - MPU 32B W/ CACHE MMU

Supplier's Site
Embedded - Microprocessors - MC68LC040FE20A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68LC040FE20A
Embedded - Microprocessors MC68LC040FE20A
IC MPU M680X0 20MHZ 184CQFP

IC MPU M680X0 20MHZ 184CQFP

Supplier's Site Datasheet
Microprocessors - MC68LC040FE20A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68LC040FE20A
Microprocessors MC68LC040FE20A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68LC040FE20A-ND 207971-MC68LC040FE20A 568-MC68LC040FE20A MC68LC040FE20A MC68LC040FE20A
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68LC040FE20A Microprocessors - MPU 32B W/ CACHE MMU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68040 68040 68040 68040
Supply Voltage 5V 5.0V
Package Type Other; 184-BCQFP QFP; Other; 184-CQFP (31.3x31.3) QFP; Other; 184-BCQFP QFP; Other; 184-BCQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details