HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
IC MCU 8BIT ROMLESS 52PLCC
IC MCU 8BIT ROMLESS 52PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68L11E1CFNE2-ND | MC68L11E1CFNE2 | MC68L11E1CFNE2 | MC68L11E1CFNE2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |