Microcontroller, 8-Bit, HC11 CPU, ROMLess 5V 64-Pin PQFP Tray
IC MCU 8BIT ROMLESS 52PLCC
HC11 - Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.13x19.13)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HCP11E1FU | MC68HCP11E1FU | MC68HCP11E1FU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | ROMLess | ROMLess; ROMless | |
| Package Type | QFP; TQFP; Other; HTQFP64 | LCCC; Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) |
| Clock Speed | 3 MHz | 3 MHz |