HC08 HC08 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC68HC908JB8FB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908JB8FB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 074550-MC68HC908JB8F
Packaging: Tray
Core Processor: HC08
Number of I/O: 37
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
IC MCU 8BIT 8KB FLASH 44QFP
HC08 HC08 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 8KB FLASH 44QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC908JB8FB-ND | 685-MC68HC908JB8FB | 074550-MC68HC908JB8FB | MC68HC908JB8FB | MC68HC908JB8FB | MC68HC908JB8FB |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68HC908JB8FB | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 3 MHz | 3 MHz | 3 MHz | 3 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||||
| ROM Type | Flash | Flash; FLASH |