IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68HC908GR16CFJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908GR16CFJ
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 787898-MC68HC908GR16
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: LIN, SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC68HC908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): ST72F561K6TA; C8051F506-IQR; EFM8BB31F16G-B-QFP32
Introduction Date: February 28, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 16KB FLASH 32LQFP
IC MCU 8BIT 16KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC908GR16CFJ | MC68HC908GR16CFJ-ND | 787898-MC68HC908GR16CFJ | MC68HC908GR16CFJ | MC68HC908GR16CFJ | MC68HC908GR16CFJ |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC68HC908GR16CFJ | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | Other; 32-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |