NXP Semiconductors Microcontrollers MC68HC908AP32CB

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908AP32CB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908AP32CB-ND
Microcontrollers MC68HC908AP32CB-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC68HC908AP32CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC68HC908AP32CB
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC68HC908AP32CB
IC MCU 8BIT 32KB FLASH 42DIP Product overview: MC68HC908AP32CB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908AP32CB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 42DIP Product overview: MC68HC908AP32CB from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908AP32CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908AP32CB - 044485-MC68HC908AP32CB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908AP32CB
044485-MC68HC908AP32CB
Embedded - Embedded - Microcontrollers - MC68HC908AP32CB 044485-MC68HC908AP32CB
Manufacturer: NXP Win Source Part Number: 044485-MC68HC908AP32 CB Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 044485-MC68HC908AP32CB
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908AP32CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908AP32CB
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908AP32CB
IC MCU 8BIT 32KB FLASH 42DIP

IC MCU 8BIT 32KB FLASH 42DIP

Supplier's Site
Embedded - Microcontrollers - MC68HC908AP32CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908AP32CB
Embedded - Microcontrollers MC68HC908AP32CB
IC MCU 8BIT 32KB FLASH 42DIP

IC MCU 8BIT 32KB FLASH 42DIP

Supplier's Site Datasheet
Microcontrollers - MC68HC908AP32CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908AP32CB
Microcontrollers MC68HC908AP32CB
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908AP32CB-ND 685-MC68HC908AP32CB 044485-MC68HC908AP32CB MC68HC908AP32CB MC68HC908AP32CB MC68HC908AP32CB
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908AP32CB Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers