NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC711D3CFN2 MC68HC711D3CFN2

Description
Manufacturer: NXP Win Source Part Number: 207954-MC68HC711D3CF N2 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (17.525x17.525) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207954-MC68HC711D3CF N2 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (17.525x17.525) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC711D3CFN2 - 207954-MC68HC711D3CFN2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC711D3CFN2
207954-MC68HC711D3CFN2
Embedded - Embedded - Microcontrollers - MC68HC711D3CFN2 207954-MC68HC711D3CFN2
Manufacturer: NXP Win Source Part Number: 207954-MC68HC711D3CF N2 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (17.525x17.525) Speed(Frequency): 2MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 207954-MC68HC711D3CFN2
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (17.525x17.525)
Speed(Frequency): 2MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC68HC711D3CFN2
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC68HC711D3CFN2
IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFN2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 44PLCC Product overview: MC68HC711D3CFN2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC711D3CFN2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68HC711D3CFN2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC711D3CFN2-ND
Microcontrollers MC68HC711D3CFN2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC711D3CFN2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC711D3CFN2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC711D3CFN2
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site
Embedded - Microcontrollers - MC68HC711D3CFN2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC711D3CFN2
Embedded - Microcontrollers MC68HC711D3CFN2
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC711D3CFN2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC711D3CFN2
Microcontrollers MC68HC711D3CFN2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207954-MC68HC711D3CFN2 685-MC68HC711D3CFN2 MC68HC711D3CFN2-ND MC68HC711D3CFN2 MC68HC711D3CFN2 MC68HC711D3CFN2
Product Name Embedded - Embedded - Microcontrollers - MC68HC711D3CFN2 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz
RAM 4 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details