NXP Semiconductors Microcontrollers MC68HC11F1CFN3

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC11F1CFN3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11F1CFN3-ND
Microcontrollers MC68HC11F1CFN3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-MC68HC11F1CFN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11F1CFN3
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11F1CFN3
IC MCU 8BIT ROMLESS 68PLCC Product overview: MC68HC11F1CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CFN3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 68PLCC Product overview: MC68HC11F1CFN3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11F1CFN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3 - 883533-MC68HC11F1CFN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3
883533-MC68HC11F1CFN3
Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3 883533-MC68HC11F1CFN3
Manufacturer: NXP Win Source Part Number: 883533-MC68HC11F1CFN 3 Series: HC11 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 68-PLCC (24.21x24.21) Core Processor: HC11 Speed: 3MHz Package: Tube Package: 68-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 30 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883533-MC68HC11F1CFN3
Series: HC11
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 68-PLCC (24.21x24.21)
Core Processor: HC11
Speed: 3MHz
Package: Tube
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 30
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC68HC11F1CFN3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC11F1CFN3
Microcontrollers MC68HC11F1CFN3
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11F1CFN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11F1CFN3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11F1CFN3
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site
Microcontrollers - MC68HC11F1CFN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11F1CFN3
Microcontrollers MC68HC11F1CFN3
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11F1CFN3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11F1CFN3
Embedded - Microcontrollers MC68HC11F1CFN3
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC11F1CFN3-ND 685-MC68HC11F1CFN3 883533-MC68HC11F1CFN3 MC68HC11F1CFN3 MC68HC11F1CFN3 MC68HC11F1CFN3 MC68HC11F1CFN3
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC11F1CFN3 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers