NXP Semiconductors Embedded - Embedded - Microcontrollers - MC68HC11D0CFBE3 MC68HC11D0CFBE3

Description
Manufacturer: NXP Win Source Part Number: 926201-MC68HC11D0CFB E3 Series: HC11 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 44-QFP (10x10) Core Processor: HC11 Speed: 3MHz Package: 44-QFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926201-MC68HC11D0CFB E3 Series: HC11 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 44-QFP (10x10) Core Processor: HC11 Speed: 3MHz Package: 44-QFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC68HC11D0CFBE3 - 926201-MC68HC11D0CFBE3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11D0CFBE3
926201-MC68HC11D0CFBE3
Embedded - Embedded - Microcontrollers - MC68HC11D0CFBE3 926201-MC68HC11D0CFBE3
Manufacturer: NXP Win Source Part Number: 926201-MC68HC11D0CFB E3 Series: HC11 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 44-QFP (10x10) Core Processor: HC11 Speed: 3MHz Package: 44-QFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 26 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 44-QFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926201-MC68HC11D0CFBE3
Series: HC11
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 44-QFP (10x10)
Core Processor: HC11
Speed: 3MHz
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 26
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC68HC11D0CFBE3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11D0CFBE3-ND
Microcontrollers MC68HC11D0CFBE3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-QFP (10x10)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-QFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11D0CFBE3
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11D0CFBE3
IC MCU 8BIT ROMLESS 44QFP Product overview: MC68HC11D0CFBE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11D0CFBE3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44QFP Product overview: MC68HC11D0CFBE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11D0CFBE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC68HC11D0CFBE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11D0CFBE3
Embedded - Microcontrollers MC68HC11D0CFBE3
IC MCU 8BIT ROMLESS 44QFP

IC MCU 8BIT ROMLESS 44QFP

Supplier's Site Datasheet
Microcontrollers - MC68HC11D0CFBE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11D0CFBE3
Microcontrollers MC68HC11D0CFBE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-QFP (10x10)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 44-QFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11D0CFBE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11D0CFBE3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11D0CFBE3
IC MCU 8BIT ROMLESS 44QFP

IC MCU 8BIT ROMLESS 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926201-MC68HC11D0CFBE3 MC68HC11D0CFBE3-ND 685-MC68HC11D0CFBE3 MC68HC11D0CFBE3 MC68HC11D0CFBE3 MC68HC11D0CFBE3
Product Name Embedded - Embedded - Microcontrollers - MC68HC11D0CFBE3 Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
I/O Ports 26 26
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details