NXP Semiconductors Microprocessors MC68HC000RC12

Description
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)
Request a Quote Datasheet
Description
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68HC000RC12-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68HC000RC12-ND
Microprocessors MC68HC000RC12-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68HC000RC12 - 1218934-MC68HC000RC12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC000RC12
1218934-MC68HC000RC12
Embedded - Embedded - Microprocessors - MC68HC000RC12 1218934-MC68HC000RC12
Manufacturer: NXP Win Source Part Number: 1218934-MC68HC000RC1 2 Packaging: Tray Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 12MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PGA (26.92x26.92) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 68-BCPGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MC68HC000 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1218934-MC68HC000RC12
Packaging: Tray
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 12MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 68-PGA (26.92x26.92)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 68-BCPGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MC68HC000
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)

Buy Now
12MHZ Embedded Microprocessor MPU - 694-MC68HC000RC12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MHZ Embedded Microprocessor MPU
694-MC68HC000RC12
12MHZ Embedded Microprocessor MPU 694-MC68HC000RC12
IC MPU M680X0 12MHZ 68PGA Product overview: MC68HC000RC12 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000RC12 can be used for catalog matching and distributor lookup.

IC MPU M680X0 12MHZ 68PGA Product overview: MC68HC000RC12 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 12MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000RC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC68HC000RC12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68HC000RC12
Embedded - Microprocessors MC68HC000RC12
IC MPU M680X0 12MHZ 68PGA

IC MPU M680X0 12MHZ 68PGA

Supplier's Site Datasheet
Microprocessors - MC68HC000RC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68HC000RC12
Microprocessors MC68HC000RC12
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

Buy Now Datasheet
Microprocessors - MC68HC000RC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68HC000RC12
Microprocessors MC68HC000RC12
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 12MHz 68-PGA (26.92x26.92)

Buy Now Datasheet
Microprocessors - MPU 16-BIT MPU - 568-MC68HC000RC12 - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU 16-BIT MPU
568-MC68HC000RC12
Microprocessors - MPU 16-BIT MPU 568-MC68HC000RC12
Microprocessors - MPU 16-BIT MPU

Microprocessors - MPU 16-BIT MPU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68HC000RC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68HC000RC12
Integrated Circuits (ICs) - Embedded - Microprocessors MC68HC000RC12
MICROPROCESSOR, 32 BIT, MC68000

MICROPROCESSOR, 32 BIT, MC68000

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68HC000RC12-ND 1218934-MC68HC000RC12 694-MC68HC000RC12 MC68HC000RC12 MC68HC000RC12 568-MC68HC000RC12 MC68HC000RC12
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68HC000RC12 12MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors - MPU 16-BIT MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 16-Bit; 32-Bit
Microprocessor Family EC000 EC000 EC000 EC000 EC000
Supply Voltage 5V 5.0V
Package Type Other; 68-BCPGA Other; Tray Other; 68-BCPGA Other; 68-BCPGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
 - SAM9X60 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.02 to 1.21
Package Type Other; ['TFBGA']
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details