NXP Semiconductors 16MHZ Embedded Microprocessor MPU MC68HC000EI16

Description
IC MPU M680X0 16MHZ 68PLCC Product overview: MC68HC000EI16 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 16MHZ 68PLCC Product overview: MC68HC000EI16 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16MHZ Embedded Microprocessor MPU - 694-MC68HC000EI16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68HC000EI16
16MHZ Embedded Microprocessor MPU 694-MC68HC000EI16
IC MPU M680X0 16MHZ 68PLCC Product overview: MC68HC000EI16 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI16 can be used for catalog matching and distributor lookup.

IC MPU M680X0 16MHZ 68PLCC Product overview: MC68HC000EI16 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68HC000EI16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68HC000EI16-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68HC000EI16-ND
Microprocessors MC68HC000EI16-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68HC000EI16 - 142492-MC68HC000EI16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68HC000EI16
142492-MC68HC000EI16
Embedded - Embedded - Microprocessors - MC68HC000EI16 142492-MC68HC000EI16
Manufacturer: NXP Win Source Part Number: 142492-MC68HC000EI16 Packaging: Tube/Rail Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (25x25) Speed(Frequency): 16MHz Security Package / Case: 68-LCC (J-Lead)

Manufacturer: NXP
Win Source Part Number: 142492-MC68HC000EI16
Packaging: Tube/Rail
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (25x25)
Speed(Frequency): 16MHz
Security Package / Case: 68-LCC (J-Lead)

Buy Now Datasheet
Embedded - Microprocessors - MC68HC000EI16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68HC000EI16
Embedded - Microprocessors MC68HC000EI16
IC MPU M680X0 16MHZ 68PLCC

IC MPU M680X0 16MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - MC68HC000EI16 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68HC000EI16
Microprocessors MC68HC000EI16
IC MPU M680X0 16MHZ 68PLCC

IC MPU M680X0 16MHZ 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68HC000EI16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68HC000EI16
Integrated Circuits (ICs) - Embedded - Microprocessors MC68HC000EI16
IC MPU M680X0 16MHZ 68PLCC

IC MPU M680X0 16MHZ 68PLCC

Supplier's Site
Microprocessors - MC68HC000EI16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68HC000EI16
Microprocessors MC68HC000EI16
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68HC000EI16 MC68HC000EI16-ND 142492-MC68HC000EI16 MC68HC000EI16 MC68HC000EI16 MC68HC000EI16 MC68HC000EI16
Product Name 16MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC68HC000EI16 Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tube LCCC; Other; 68-LCC (J-Lead) PLCC; Other; 68-PLCC (25x25) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family EC000 EC000 EC000 EC000 EC000
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
32-bit 1GHz 1.05V 1.8V Embedded Microprocessor MPU - 694-PC8640DVGH1000HE - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Package Type Other; FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details