Manufacturer: NXP
Win Source Part Number: 207949-MC68F375BGMZP
Packaging: Tray
Core Processor: CPU32
Number of I/O: 48
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 217-PBGA (23x23)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 8
IC MCU 32BIT 256KB FLASH 217PBGA Product overview: MC68F375BGMZP33 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68F375BGMZP33 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 217PBGA
MCU 32-bit M68300 ColdFire RISC 256KB Flash Automotive 217-Pin BGA Tray
IC MCU 32BIT 256KB FLASH 217PBGA
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 33MHz 256KB (256K x 8) FLASH 217-PBGA (23x23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 207949-MC68F375BGMZP33 | 685-MC68F375BGMZP33 | MC68F375BGMZP33 | 568-MC68F375BGMZP33 | MC68F375BGMZP33 | MC68F375BGMZP33 |
| Product Name | Embedded - Embedded - Microcontrollers - MC68F375BGMZP33 | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | MCU 32-bit M68300 ColdFire RISC 256KB Flash Automotive 217-Pin BGA Tray | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Declining; Not For New Designs | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 33 MHz | 33 MHz | 33.6 MHz | 33 MHz | 33 MHz | |
| RAM | 256 KB | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | Flash; FLASH |