NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EN360EM33L MC68EN360EM33L

Description
Manufacturer: NXP Win Source Part Number: 207947-MC68EN360EM33 L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 5.0V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-FQFP (32x32) Speed(Frequency): 33MHz Security Package / Case: 240-BFQFP
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207947-MC68EN360EM33 L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 5.0V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-FQFP (32x32) Speed(Frequency): 33MHz Security Package / Case: 240-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EN360EM33L - 207947-MC68EN360EM33L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EN360EM33L
207947-MC68EN360EM33L
Embedded - Embedded - Microprocessors - MC68EN360EM33L 207947-MC68EN360EM33L
Manufacturer: NXP Win Source Part Number: 207947-MC68EN360EM33 L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 5.0V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-FQFP (32x32) Speed(Frequency): 33MHz Security Package / Case: 240-BFQFP

Manufacturer: NXP
Win Source Part Number: 207947-MC68EN360EM33L
Packaging: Tray
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 5.0V
Additional Interfaces: SCC, SMC, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-FQFP (32x32)
Speed(Frequency): 33MHz
Security Package / Case: 240-BFQFP

Buy Now Datasheet
Microprocessors - MC68EN360EM33L-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EN360EM33L-ND
Microprocessors MC68EN360EM33L-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-MC68EN360EM33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68EN360EM33L
33MHZ Embedded Microprocessor MPU 694-MC68EN360EM33L
IC MPU M683XX 33MHZ 240FQFP Product overview: MC68EN360EM33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EN360EM33L can be used for catalog matching and distributor lookup.

IC MPU M683XX 33MHZ 240FQFP Product overview: MC68EN360EM33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EN360EM33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68EN360EM33L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EN360EM33L
Microprocessors MC68EN360EM33L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

Buy Now Datasheet
Embedded - Microprocessors - MC68EN360EM33L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EN360EM33L
Embedded - Microprocessors MC68EN360EM33L
IC MPU M683XX 33MHZ 240FQFP

IC MPU M683XX 33MHZ 240FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68EN360EM33L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EN360EM33L
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EN360EM33L
IC MPU M683XX 33MHZ 240FQFP

IC MPU M683XX 33MHZ 240FQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207947-MC68EN360EM33L MC68EN360EM33L-ND 694-MC68EN360EM33L MC68EN360EM33L MC68EN360EM33L MC68EN360EM33L
Product Name Embedded - Embedded - Microprocessors - MC68EN360EM33L Microprocessors 33MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 240-FQFP (32x32) Other; 240-BFQFP Other; Tray QFP; Other; 240-BFQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X70T-V/6GW-SL3CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details