NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EC060RC75 MC68EC060RC75

Description
Manufacturer: NXP Win Source Part Number: 044474-MC68EC060RC75 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 75MHz Security Package / Case: 206-BEPGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044474-MC68EC060RC75 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 75MHz Security Package / Case: 206-BEPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC060RC75 - 044474-MC68EC060RC75 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC060RC75
044474-MC68EC060RC75
Embedded - Embedded - Microprocessors - MC68EC060RC75 044474-MC68EC060RC75
Manufacturer: NXP Win Source Part Number: 044474-MC68EC060RC75 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 206-PGA (47.25x47.25) Speed(Frequency): 75MHz Security Package / Case: 206-BEPGA

Manufacturer: NXP
Win Source Part Number: 044474-MC68EC060RC75
Packaging: Tray
Core Processor: 68060
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 206-PGA (47.25x47.25)
Speed(Frequency): 75MHz
Security Package / Case: 206-BEPGA

Buy Now Datasheet
Microprocessors - MC68EC060RC75-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EC060RC75-ND
Microprocessors MC68EC060RC75-ND
68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 206-PGA (47.25x47.25)

Buy Now Datasheet
Embedded - Microprocessors - MC68EC060RC75 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC060RC75
Embedded - Microprocessors MC68EC060RC75
IC MPU M680X0 75MHZ 206PGA

IC MPU M680X0 75MHZ 206PGA

Supplier's Site Datasheet
Microprocessors - MPU 32B W/ CACHE - 568-MC68EC060RC75 - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU 32B W/ CACHE
568-MC68EC060RC75
Microprocessors - MPU 32B W/ CACHE 568-MC68EC060RC75
Microprocessors - MPU 32B W/ CACHE

Microprocessors - MPU 32B W/ CACHE

Supplier's Site
Microprocessors - MC68EC060RC75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC060RC75
Microprocessors MC68EC060RC75
68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 75MHz 206-PGA (47.25x47.25)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 044474-MC68EC060RC75 MC68EC060RC75-ND MC68EC060RC75 568-MC68EC060RC75 MC68EC060RC75
Product Name Embedded - Embedded - Microprocessors - MC68EC060RC75 Microprocessors Embedded - Microprocessors Microprocessors - MPU 32B W/ CACHE Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 3.3V
Package Type Other; 206-PGA (47.25x47.25) Other; 206-BPGA Other; 206-BPGA Other; 206-BPGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - TSXPC860SRVZQU66D - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details