Manufacturer: NXP
Win Source Part Number: 074543-MC68EC040RC33
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 179-PGA (47.24x47.24)
Speed(Frequency): 33MHz
Security Package / Case: 179-BPGA
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)
IC MPU M680X0 33MHZ 179PGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 074543-MC68EC040RC33A | MC68EC040RC33A-ND | MC68EC040RC33A | MC68EC040RC33A |
| Product Name | Embedded - Embedded - Microprocessors - MC68EC040RC33A | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Package Type | Other; 179-PGA (47.24x47.24) | Other; 179-BEPGA | Other; 179-BEPGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |