Manufacturer: NXP
Win Source Part Number: 787864-MC68EC040FE33
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 184-BCQFP
Additional Interfaces: SCI, SPI
Part Status: Obsolete(EOL)
Family Name: MC68EC040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 184-CQFP (31.3x31.3)
Introduction Date: July 15, 1999
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
MPU M68000 RISC 32bit HCMOS 33MHz 184-Pin CQFP Tray Product overview: MC68EC040FE33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 33MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 33MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC040FE33A can be used for catalog matching and distributor lookup.
IC MPU M680X0 33MHZ 184CQFP
MPU M68000 RISC 32-BIT HCMOS
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 787864-MC68EC040FE33A | MC68EC040FE33A-ND | 694-MC68EC040FE33A | MC68EC040FE33A | MC68EC040FE33A | MC68EC040FE33A |
| Product Name | Embedded - Embedded - Microprocessors - MC68EC040FE33A | Microprocessors | 32-bit 32bit 33MHz Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | ||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 5.0V | 5V | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Microprocessor Family | 68040 | M68000 | 68040 | 68040 | 68040 |