NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EC030FE40C MC68EC030FE40C

Description
Manufacturer: NXP Win Source Part Number: 207940-MC68EC030FE40 C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 40MHz Security Package / Case: 132-BCQFP
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207940-MC68EC030FE40 C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 40MHz Security Package / Case: 132-BCQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC030FE40C - 207940-MC68EC030FE40C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC030FE40C
207940-MC68EC030FE40C
Embedded - Embedded - Microprocessors - MC68EC030FE40C 207940-MC68EC030FE40C
Manufacturer: NXP Win Source Part Number: 207940-MC68EC030FE40 C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 40MHz Security Package / Case: 132-BCQFP

Manufacturer: NXP
Win Source Part Number: 207940-MC68EC030FE40C
Packaging: Tray
Core Processor: 68030
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CQFP (24x24)
Speed(Frequency): 40MHz
Security Package / Case: 132-BCQFP

Buy Now Datasheet
40MHZ Embedded Microprocessor MPU - 694-MC68EC030FE40C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Embedded Microprocessor MPU
694-MC68EC030FE40C
40MHZ Embedded Microprocessor MPU 694-MC68EC030FE40C
IC MPU M680X0 40MHZ 132CQFP Product overview: MC68EC030FE40C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC030FE40C can be used for catalog matching and distributor lookup.

IC MPU M680X0 40MHZ 132CQFP Product overview: MC68EC030FE40C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC030FE40C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68EC030FE40C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EC030FE40C-ND
Microprocessors MC68EC030FE40C-ND
68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 132-CQFP (24x24)

Buy Now Datasheet
Microprocessors - MC68EC030FE40C - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68EC030FE40C
Microprocessors MC68EC030FE40C
IC MPU M680X0 40MHZ 132CQFP

IC MPU M680X0 40MHZ 132CQFP

Supplier's Site Datasheet
Embedded - Microprocessors - MC68EC030FE40C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC030FE40C
Embedded - Microprocessors MC68EC030FE40C
IC MPU M680X0 40MHZ 132CQFP

IC MPU M680X0 40MHZ 132CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68EC030FE40C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EC030FE40C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EC030FE40C
IC MPU M680X0 40MHZ 132CQFP

IC MPU M680X0 40MHZ 132CQFP

Supplier's Site
Microprocessors - MC68EC030FE40C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC030FE40C
Microprocessors MC68EC030FE40C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 132-CQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207940-MC68EC030FE40C 694-MC68EC030FE40C MC68EC030FE40C-ND MC68EC030FE40C MC68EC030FE40C MC68EC030FE40C MC68EC030FE40C
Product Name Embedded - Embedded - Microprocessors - MC68EC030FE40C 40MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 132-CQFP (24x24) Other; Tray Other; 132-BCQFP QFP; Other; 132-BCQFP QFP QFP; Other; 132-BCQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707BZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details