Manufacturer: NXP
Win Source Part Number: 022711-MC68EC030FE25
Packaging: Tray
Core Processor: 68030
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CQFP (24x24)
Speed(Frequency): 25MHz
Security Package / Case: 132-BCQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
IC MPU M680X0 25MHZ 132CQFP Product overview: MC68EC030FE25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC030FE25C can be used for catalog matching and distributor lookup.
IC MPU M680X0 25MHZ 132CQFP
IC MPU M680X0 25MHZ 132CQFP
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
IC MPU M680X0 25MHZ 132CQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 022711-MC68EC030FE25C | MC68EC030FE25C-ND | 694-MC68EC030FE25C | MC68EC030FE25C | MC68EC030FE25C | MC68EC030FE25C | MC68EC030FE25C |
| Product Name | Embedded - Embedded - Microprocessors - MC68EC030FE25C | Microprocessors | 25MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 5.0V | 5V | |||||
| Package Type | QFP; Other; 132-CQFP (24x24) | Other; 132-BCQFP | Other; Tray | QFP; Other; 132-BCQFP | QFP; Other; 132-BCQFP | QFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |