NXP Semiconductors Embedded - Embedded - Microprocessors - MC68EC020AA25 MC68EC020AA25

Description
Manufacturer: NXP Win Source Part Number: 139752-MC68EC020AA25 Packaging: Tray Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Security Package / Case: 100-BQFP
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139752-MC68EC020AA25 Packaging: Tray Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Security Package / Case: 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC020AA25 - 139752-MC68EC020AA25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC020AA25
139752-MC68EC020AA25
Embedded - Embedded - Microprocessors - MC68EC020AA25 139752-MC68EC020AA25
Manufacturer: NXP Win Source Part Number: 139752-MC68EC020AA25 Packaging: Tray Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 25MHz Security Package / Case: 100-BQFP

Manufacturer: NXP
Win Source Part Number: 139752-MC68EC020AA25
Packaging: Tray
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 25MHz
Security Package / Case: 100-BQFP

Buy Now Datasheet
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68EC020AA25
25MHZ Embedded Microprocessor MPU 694-MC68EC020AA25
IC MPU M680X0 25MHZ 100QFP Product overview: MC68EC020AA25 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC020AA25 can be used for catalog matching and distributor lookup.

IC MPU M680X0 25MHZ 100QFP Product overview: MC68EC020AA25 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC020AA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68EC020AA25-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EC020AA25-ND
Microprocessors MC68EC020AA25-ND
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

Buy Now Datasheet
Microprocessors - MC68EC020AA25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC020AA25
Microprocessors MC68EC020AA25
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

Buy Now Datasheet
Microprocessors - MC68EC020AA25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC020AA25
Microprocessors MC68EC020AA25
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68EC020AA25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EC020AA25
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EC020AA25
IC MPU M680X0 25MHZ 100QFP

IC MPU M680X0 25MHZ 100QFP

Supplier's Site
Embedded - Microprocessors - MC68EC020AA25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC020AA25
Embedded - Microprocessors MC68EC020AA25
IC MPU M680X0 25MHZ 100QFP

IC MPU M680X0 25MHZ 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 139752-MC68EC020AA25 694-MC68EC020AA25 MC68EC020AA25-ND MC68EC020AA25 MC68EC020AA25 MC68EC020AA25
Product Name Embedded - Embedded - Microprocessors - MC68EC020AA25 25MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 100-QFP (14x20) Other; Tray Other; 100-BQFP QFP; Other; 100-BQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - 150-ATSAMA5D29-CNRTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V
View Details
2 suppliers