Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077573-MC68EC000FN1
Mounting: SMD (SMT)
Number of Pins: 68
Categories: OEM Parts(M-N)
Case / Package: PLCC
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077573-MC68EC000FN16 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC68EC000FN16 |