EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 68-PLCC (24.21x24.21)
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 68-PLCC (24.21x24.21)
IC MPU M680X0 20MHZ 68PLCC
IC MPU M680X0 20MHZ 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68EC000EI20R-ND | MC68EC000EI20R | MC68EC000EI20R | MC68EC000EI20R |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | EC000 | EC000 | EC000 | EC000 |
| Supply Voltage | 5V | |||
| Package Type | LCCC; Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) |