NXP Semiconductors 10MHZ Embedded Microprocessor MPU MC68EC000EI10

Description
IC MPU M680X0 10MHZ 68PLCC Product overview: MC68EC000EI10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 10MHZ 68PLCC Product overview: MC68EC000EI10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Embedded Microprocessor MPU - 694-MC68EC000EI10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Embedded Microprocessor MPU
694-MC68EC000EI10
10MHZ Embedded Microprocessor MPU 694-MC68EC000EI10
IC MPU M680X0 10MHZ 68PLCC Product overview: MC68EC000EI10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI10 can be used for catalog matching and distributor lookup.

IC MPU M680X0 10MHZ 68PLCC Product overview: MC68EC000EI10 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68EC000EI10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1077578-MC68EC000EI10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1077578-MC68EC000EI10
Integrated Circuits (ICs) - Embedded - Microprocessors 1077578-MC68EC000EI10
Win Source Part Number: 1077578-MC68EC000EI1 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M680x0 Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tube Standard Package: 18 Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.21x24.21) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): N80C188; N80960SA-20; EE80C186XL12; N80C188XL12; TN80C188EA20; N80C186-12; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: FREFREMC68EC000EI10, 2156-MC68EC000EI10-F R Product Status: Obsolete

Win Source Part Number: 1077578-MC68EC000EI10
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: M680x0
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tube
Standard Package: 18
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.21x24.21)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): N80C188; N80960SA-20; EE80C186XL12; N80C188XL12; TN80C188EA20; N80C186-12;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFREMC68EC000EI10,2156-MC68EC000EI10-FR
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - MC68EC000EI10-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68EC000EI10-ND
Microprocessors MC68EC000EI10-ND
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68EC000EI10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68EC000EI10
Integrated Circuits (ICs) - Embedded - Microprocessors MC68EC000EI10
32-BIT, 10MHZ, CMOS, PQCC68

32-BIT, 10MHZ, CMOS, PQCC68

Supplier's Site
Microprocessors - MC68EC000EI10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC000EI10
Microprocessors MC68EC000EI10
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
Microprocessors - MC68EC000EI10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68EC000EI10
Microprocessors MC68EC000EI10
EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

EC000 Microprocessor IC M680x0 1 Core, 32-Bit 10MHz 68-PLCC (24.21x24.21)

Buy Now Datasheet
Embedded - Microprocessors - MC68EC000EI10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000EI10
Embedded - Microprocessors MC68EC000EI10
IC MPU M680X0 10MHZ 68PLCC

IC MPU M680X0 10MHZ 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68EC000EI10 1077578-MC68EC000EI10 MC68EC000EI10-ND MC68EC000EI10 MC68EC000EI10 MC68EC000EI10
Product Name 10MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tube LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
Microprocessors - AT91SAM9261-CJ-999-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 3V; 3.3V
View Details
4 suppliers