Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991285-MC6850P
Length: 38.1 mm
Height: 28.575 mm
Width: 38.1 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MC6850PMC6850 P; MC6850P.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991285-MC6850P |
| Product Name | OEM Parts - OEM Parts (M - N) - MC6850P |