Manufacturer: NXP
Win Source Part Number: 044469-MC68360EM25K
Packaging: Tray
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 5.0V
Additional Interfaces: SCC, SMC, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-FQFP (32x32)
Speed(Frequency): 25MHz
Security Package / Case: 240-BFQFP
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360EM25K from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360EM25K can be used for catalog matching and distributor lookup.
IC MPU M683XX 25MHZ 240FQFP
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
IC MPU M683XX 25MHZ 240FQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 044469-MC68360EM25K | MC68360EM25K-ND | 694-MC68360EM25K | MC68360EM25K | MC68360EM25K | MC68360EM25K |
| Product Name | Embedded - Embedded - Microprocessors - MC68360EM25K | Microprocessors | 25MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 5.0V | 5V | ||||
| Package Type | QFP; Other; 240-FQFP (32x32) | Other; 240-BFQFP | Other; Tray | QFP; Other; 240-BFQFP | QFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |