NXP Semiconductors Microprocessors MC68360CRC25L

Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)
Request a Quote
Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68360CRC25L is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 25 MHz. It is packaged in a 241-pin PGA format, measuring 47.24 mm x 47.24 mm. This microprocessor is part of the MC68360 series, which is designed for integrated communications applications. The MC68360 features a CPU32+ architecture, providing enhanced performance for various processing tasks. It is suitable for applications requiring robust communication capabilities and system integration. The product is noted for its reliability and is backed by comprehensive documentation, including a user manual and programming reference materials.

Datasheet Summary
Powered by GS/AI

The MC68360CRC25L is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 25 MHz. It is packaged in a 241-pin PGA format, measuring 47.24 mm x 47.24 mm. This microprocessor is part of the MC68360 series, which is designed for integrated communications applications. The MC68360 features a CPU32+ architecture, providing enhanced performance for various processing tasks. It is suitable for applications requiring robust communication capabilities and system integration. The product is noted for its reliability and is backed by comprehensive documentation, including a user manual and programming reference materials.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68360CRC25L-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68360CRC25L-ND
Microprocessors MC68360CRC25L-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68360CRC25L
Integrated Circuits (ICs) - Embedded - Microprocessors MC68360CRC25L
IC MPU M683XX 25MHZ 241PGA

IC MPU M683XX 25MHZ 241PGA

Supplier's Site
Microprocessors - MC68360CRC25L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360CRC25L
Microprocessors MC68360CRC25L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

Buy Now Datasheet
Microprocessors - MC68360CRC25L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360CRC25L
Microprocessors MC68360CRC25L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)

Buy Now Datasheet
Embedded - Microprocessors - MC68360CRC25L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68360CRC25L
Embedded - Microprocessors MC68360CRC25L
IC MPU M683XX 25MHZ 241PGA

IC MPU M683XX 25MHZ 241PGA

Supplier's Site Datasheet
Microprocessors - MC68360CRC25L - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68360CRC25L
Microprocessors MC68360CRC25L
IC MPU M683XX 25MHZ 241PGA

IC MPU M683XX 25MHZ 241PGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68360CRC25L-ND MC68360CRC25L MC68360CRC25L MC68360CRC25L MC68360CRC25L
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family CPU32+ CPU32+ CPU32+ CPU32+ CPU32+
Supply Voltage 5V
Package Type Other; 241-BEPGA Other; 241-BEPGA Other; 241-BEPGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D27C-D5M-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers