NXP Semiconductors 33MHZ Embedded Microprocessor MPU MC68360AI33L

Description
IC MPU M683XX 33MHZ 240FQFP Product overview: MC68360AI33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360AI33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 33MHZ 240FQFP Product overview: MC68360AI33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360AI33L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Embedded Microprocessor MPU - 694-MC68360AI33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68360AI33L
33MHZ Embedded Microprocessor MPU 694-MC68360AI33L
IC MPU M683XX 33MHZ 240FQFP Product overview: MC68360AI33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360AI33L can be used for catalog matching and distributor lookup.

IC MPU M683XX 33MHZ 240FQFP Product overview: MC68360AI33L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360AI33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68360AI33L - 812139-MC68360AI33L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68360AI33L
812139-MC68360AI33L
Embedded - Embedded - Microprocessors - MC68360AI33L 812139-MC68360AI33L
Manufacturer: NXP USA Inc. Win Source Part Number: 812139-MC68360AI33L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1) Voltage - I/O: 5.0V Additional Interfaces: SCC, SMC, SPI Supplier Device Package: 240-FQFP (32x32) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Part Number Series: MC68360

Manufacturer: NXP USA Inc.
Win Source Part Number: 812139-MC68360AI33L
Packaging: Tray
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
Voltage - I/O: 5.0V
Additional Interfaces: SCC, SMC, SPI
Supplier Device Package: 240-FQFP (32x32)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BFQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Part Number Series: MC68360

Buy Now
Microprocessors - MC68360AI33L-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68360AI33L-ND
Microprocessors MC68360AI33L-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

Buy Now Datasheet
Microprocessors - MC68360AI33L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360AI33L
Microprocessors MC68360AI33L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

Buy Now Datasheet
Microprocessors - MC68360AI33L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360AI33L
Microprocessors MC68360AI33L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 240-FQFP (32x32)

Buy Now Datasheet
Microprocessors - MC68360AI33L - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68360AI33L
Microprocessors MC68360AI33L
IC MPU M683XX 33MHZ 240FQFP

IC MPU M683XX 33MHZ 240FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68360AI33L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68360AI33L
Integrated Circuits (ICs) - Embedded - Microprocessors MC68360AI33L
IC MPU M683XX 33MHZ 240FQFP

IC MPU M683XX 33MHZ 240FQFP

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MC68360AI33L
Microprocessors - MPU MC68360AI33L
Microprocessors - MPU QUICC SIM 4SCC

Microprocessors - MPU QUICC SIM 4SCC

Buy Now Datasheet
Embedded - Microprocessors - MC68360AI33L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68360AI33L
Embedded - Microprocessors MC68360AI33L
IC MPU M683XX 33MHZ 240FQFP

IC MPU M683XX 33MHZ 240FQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68360AI33L 812139-MC68360AI33L MC68360AI33L-ND MC68360AI33L MC68360AI33L MC68360AI33L MC68360AI33L MC68360AI33L
Product Name 33MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68360AI33L Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors
Microprocessor Family ColdFire M683xx Processor CPU32+ CPU32+ CPU32+ CPU32+ CPU32+
Supply Voltage 5 5.0V 5V
Package Type Other; Tray Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP QFP
Pin Count 240 240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details