MPU ColdFire M68000 Processor RISC 32bit 16MHz 144-Pin CQFP Tray / IC MPU M683XX 16MHZ 144CQFP Product overview: MC68340FE16VE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FE16VE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787845-MC68340FE16VE
Series: M683xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 144-BCQFP
Additional Interfaces: USART
Part Status: Obsolete(EOL)
Family Name: MC68340
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-CQFP (26.77x26.77)
Alternative Parts (Cross-Reference): MC68340AG16VE;
Introduction Date: July 13, 1995
ECCN: 3A991.a.2
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC MPU M683XX 16MHZ 144CQFP
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68340FE16VE | 787845-MC68340FE16VE | MC68340FE16VE-ND | MC68340FE16VE |
| Product Name | 32-bit 32bit 16MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MC68340FE16VE | Microprocessors | Microprocessors |
| Architecture | RISC | RISC | ||
| Microprocessor Family | MC68340 | CPU32 | CPU32 | |
| Package Type | Other; Tray | Other; 144-BCQFP | QFP; Other; 144-BCQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |