NXP Semiconductors 25MHZ Embedded Microprocessor MPU MC68340CAB25E

Description
IC MPU M683XX 25MHZ 144QFP Product overview: MC68340CAB25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB25E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 25MHZ 144QFP Product overview: MC68340CAB25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB25E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-MC68340CAB25E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68340CAB25E
25MHZ Embedded Microprocessor MPU 694-MC68340CAB25E
IC MPU M683XX 25MHZ 144QFP Product overview: MC68340CAB25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB25E can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 144QFP Product overview: MC68340CAB25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB25E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68340CAB25E - 813932-MC68340CAB25E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340CAB25E
813932-MC68340CAB25E
Embedded - Embedded - Microprocessors - MC68340CAB25E 813932-MC68340CAB25E
Manufacturer: NXP USA Inc. Win Source Part Number: 813932-MC68340CAB25E Packaging: Tray Core Processor: CPU32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: USART Supplier Device Package: 144-QFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-BQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 3 (168 Hours) Part Number Series: MC68340

Manufacturer: NXP USA Inc.
Win Source Part Number: 813932-MC68340CAB25E
Packaging: Tray
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: USART
Supplier Device Package: 144-QFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-BQFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 3 (168 Hours)
Part Number Series: MC68340

Buy Now
Embedded - Microprocessors - MC68340CAB25E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68340CAB25E
Embedded - Microprocessors MC68340CAB25E
IC MPU M683XX 25MHZ 144QFP

IC MPU M683XX 25MHZ 144QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68340CAB25E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68340CAB25E
Integrated Circuits (ICs) - Embedded - Microprocessors MC68340CAB25E
IC MPU M683XX 25MHZ 144QFP

IC MPU M683XX 25MHZ 144QFP

Supplier's Site
Microprocessors - MC68340CAB25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CAB25E
Microprocessors MC68340CAB25E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

Buy Now Datasheet
Microprocessors - MC68340CAB25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CAB25E
Microprocessors MC68340CAB25E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68340CAB25E 813932-MC68340CAB25E MC68340CAB25E MC68340CAB25E MC68340CAB25E
Product Name 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68340CAB25E Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ColdFire M68000 Processor CPU32 CPU32 CPU32
Supply Voltage 5 5.0V
Package Type Other; Tray QFP QFP; Other; 144-BQFP
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
2100MHz Embedded Microprocessor MPU - 694-AV8062700843908 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 64-Bit
Pin Count 1023
Clock Speed 133 MHz
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9N12-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers