NXP Semiconductors Microprocessors MC68340AB25E-FR

Description
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)
Description
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68340AB25E-FR is a high-performance 32-bit integrated microprocessor from Quarktwin Technology Ltd., designed for applications requiring efficient data processing and control. It features a CPU32 core derived from the MC68020, offering compatibility with the MC68000 and MC68010 architectures, along with additional 32-bit instructions and addressing modes. The processor includes a two-channel DMA controller capable of high-speed memory transfers, supporting 32-bit addresses and various data transfer sizes, with sustained transfer rates of up to 50 Mbytes/sec. This microprocessor integrates multiple peripheral functions, including two-channel USARTs, independent counter/timers, and a system integration module that simplifies design by incorporating functions typically requiring external components. It operates at frequencies of up to 25.16 MHz and can function with a 3.3 V power supply, making it suitable for low-power applications. The MC68340 is available in both ceramic quad flat pack and plastic pin grid array packages, facilitating versatile integration into various systems. Its design aims to reduce component count, power consumption, and overall system complexity, making it a viable choice for embedded control and general computing applications.

Datasheet Summary
Powered by GS/AI

The MC68340AB25E-FR is a high-performance 32-bit integrated microprocessor from Quarktwin Technology Ltd., designed for applications requiring efficient data processing and control. It features a CPU32 core derived from the MC68020, offering compatibility with the MC68000 and MC68010 architectures, along with additional 32-bit instructions and addressing modes. The processor includes a two-channel DMA controller capable of high-speed memory transfers, supporting 32-bit addresses and various data transfer sizes, with sustained transfer rates of up to 50 Mbytes/sec. This microprocessor integrates multiple peripheral functions, including two-channel USARTs, independent counter/timers, and a system integration module that simplifies design by incorporating functions typically requiring external components. It operates at frequencies of up to 25.16 MHz and can function with a 3.3 V power supply, making it suitable for low-power applications. The MC68340 is available in both ceramic quad flat pack and plastic pin grid array packages, facilitating versatile integration into various systems. Its design aims to reduce component count, power consumption, and overall system complexity, making it a viable choice for embedded control and general computing applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68340AB25E-FR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340AB25E-FR
Microprocessors MC68340AB25E-FR
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-QFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68340AB25E-FR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68340AB25E-FR
Integrated Circuits (ICs) - Embedded - Microprocessors MC68340AB25E-FR
IC MPU M683XX 25MHZ 144QFP

IC MPU M683XX 25MHZ 144QFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68340AB25E-FR MC68340AB25E-FR
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details