Intel Corporation Embedded - Embedded - Microprocessors - AV80576SH0516M AV80576SH0516M

Description
Win Source Part Number: 954777-AV80576SH0516 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954777-AV80576SH0516 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AV80576SH0516M - 954777-AV80576SH0516M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV80576SH0516M
954777-AV80576SH0516M
Embedded - Embedded - Microprocessors - AV80576SH0516M 954777-AV80576SH0516M
Win Source Part Number: 954777-AV80576SH0516 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954777-AV80576SH0516M
Series: *
Categories: Embedded - Microprocessors

Buy Now
2260MHz Embedded Microprocessor MPU - 694-AV80576SH0516M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2260MHz Embedded Microprocessor MPU
694-AV80576SH0516M
2260MHz Embedded Microprocessor MPU 694-AV80576SH0516M
Microprocessor, 64-Bit, 2260MHz, CMOS, PBGA956, FCBGA-956 Product overview: AV80576SH0516M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2260MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2260MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80576SH0516M can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2260MHz, CMOS, PBGA956, FCBGA-956 Product overview: AV80576SH0516M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2260MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2260MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80576SH0516M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954777-AV80576SH0516M 694-AV80576SH0516M
Product Name Embedded - Embedded - Microprocessors - AV80576SH0516M 2260MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Pentium® Processor 997 (2M Cache, 1.60 GHz) - 997 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details