CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 160-QFP (28x28)
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 160-QFP (28x28)
IC MCU 32BIT ROMLESS 160QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68336ACAB25-ND | MC68336ACAB25 | MC68336ACAB25 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 25 MHz | 25 MHz | |
| Bits | Other; A/D 16x10b | ||
| RAM | 7.5 KB | 7.5 KB | |
| ROM Type | ROMLess |