IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68332GCPV20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332GCPV20 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883511-MC68332GCPV20
Series: M683xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 144-LQFP (20x20)
Core Processor: CPU32
Speed: 20MHz
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 15
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68332GCPV20 | 883511-MC68332GCPV20 | MC68332GCPV20-ND | MC68332GCPV20 | MC68332GCPV20 | MC68332GCPV20 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68332GCPV20 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |