Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009808-MC68332GCFC2
Mounting: SMD (SMT)
Number of Pins: 132
Categories: OEM Parts(M-N)
Case / Package: PQFP
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009808-MC68332GCFC25 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC68332GCFC25 |