32-BIT, HCMOS, PQFP132 Product overview: MC68331CFC25 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CFC25 can be used for catalog matching and distributor lookup.
Microcontroller, 32-Bit, HCMOS, PQFP132
32-BIT, HCMOS, PQFP132
CPU32 - Microcontroller IC 32-Bit Single-Core 25MHz ROMless 132-PQFP (24.13x24.13)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68331CFC25 | MC68331CFC25 | MC68331CFC25 | MC68331CFC25 |
| Product Name | 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; QFP132 | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |