NXP Semiconductors Product Range Nxp MC68331CEH20.

Description
Product Range:Coldfire Microcontrollers; Architecture:Coldfir e v1; No. of Bits:32bit; CPU Speed:20MHz; Program Memory Size:-; RAM Memory Size:80Byte; No. of Pins:132Pins; MCU Case Style:QFP; No. of I/O s:18I/O s; Filter Terminals:SMDRoHS Compliant: Yes
Description
Product Range:Coldfire Microcontrollers; Architecture:Coldfir e v1; No. of Bits:32bit; CPU Speed:20MHz; Program Memory Size:-; RAM Memory Size:80Byte; No. of Pins:132Pins; MCU Case Style:QFP; No. of I/O s:18I/O s; Filter Terminals:SMDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Nxp - 16AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nxp
16AC0089
Product Range Nxp 16AC0089
Product Range:Coldfire Microcontrollers; Architecture:Coldfir e v1; No. of Bits:32bit; CPU Speed:20MHz; Program Memory Size:-; RAM Memory Size:80Byte; No. of Pins:132Pins; MCU Case Style:QFP; No. of I/O s:18I/O s; Filter Terminals:SMDRoHS Compliant: Yes

Product Range:Coldfire Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:20MHz; Program Memory Size:-; RAM Memory Size:80Byte; No. of Pins:132Pins; MCU Case Style:QFP; No. of I/O s:18I/O s; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 16AC0089
Product Name Product Range Nxp
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details