EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
IC MPU M683XX 16MHZ 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68306AG16B-ND | MC68306AG16B | MC68306AG16B | MC68306AG16B |
| Product Name | Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | EC000 | EC000 | EC000 | |
| Supply Voltage | 5V | |||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP |