NXP Semiconductors Embedded - Embedded - Microprocessors - MC68302PV33C MC68302PV33C

Description
Manufacturer: NXP Win Source Part Number: 207916-MC68302PV33C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 33MHz Security Package / Case: 144-LQFP
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207916-MC68302PV33C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 33MHz Security Package / Case: 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68302PV33C - 207916-MC68302PV33C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302PV33C
207916-MC68302PV33C
Embedded - Embedded - Microprocessors - MC68302PV33C 207916-MC68302PV33C
Manufacturer: NXP Win Source Part Number: 207916-MC68302PV33C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 33MHz Security Package / Case: 144-LQFP

Manufacturer: NXP
Win Source Part Number: 207916-MC68302PV33C
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 33MHz
Security Package / Case: 144-LQFP

Buy Now Datasheet
Microprocessors - MC68302PV33C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68302PV33C-ND
Microprocessors MC68302PV33C-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68302PV33C
33MHZ Embedded Microprocessor MPU 694-MC68302PV33C
IC MPU M683XX 33MHZ 144LQFP Product overview: MC68302PV33C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302PV33C can be used for catalog matching and distributor lookup.

IC MPU M683XX 33MHZ 144LQFP Product overview: MC68302PV33C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302PV33C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68302PV33C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302PV33C
Microprocessors MC68302PV33C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

Buy Now Datasheet
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20) - 568-MC68302PV33C - Utmel Electronic Limited
Hong Kong, China
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)
568-MC68302PV33C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20) 568-MC68302PV33C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20)

Supplier's Site
Embedded - Microprocessors - MC68302PV33C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302PV33C
Embedded - Microprocessors MC68302PV33C
IC MPU M683XX 33MHZ 144LQFP

IC MPU M683XX 33MHZ 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68302PV33C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68302PV33C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68302PV33C
IC MPU M683XX 33MHZ 144LQFP

IC MPU M683XX 33MHZ 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207916-MC68302PV33C MC68302PV33C-ND 694-MC68302PV33C MC68302PV33C 568-MC68302PV33C MC68302PV33C MC68302PV33C
Product Name Embedded - Embedded - Microprocessors - MC68302PV33C Microprocessors 33MHZ Embedded Microprocessor MPU Microprocessors M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 33MHz 144-LQFP (20x20) Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC RISC RISC RISC
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit 16-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP Other; Tray QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
SAM9X60D1G - SAM9X60D1G - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.02 to 1.21
Package Type Other; ['TFBGA']
View Details