The MC68302EH25CR2 is a microprocessor from Quarktwin Technology Ltd., designed for embedded applications. It operates at a clock speed of 25 MHz and features a 32-bit architecture, making it suitable for a variety of processing tasks. The device is packaged in a 132-pin PQFP format, which allows for efficient integration into compact designs. It supports both 8-bit and 16-bit data operations, providing flexibility for different application requirements. The microprocessor is part of the M68000 family, known for its robust performance in handling complex computations and control tasks. This product is ideal for engineers looking for a reliable and versatile microprocessor for their projects.
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
IC MPU M683XX 25MHZ 132QFP
Microprocessors - MPU 68K INTGR COM PROC DMA
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (24.13x24.13)
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
IC MPU M683XX 25MHZ 132PQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68302EH25CR2-ND | MC68302EH25CR2 | MC68302EH25CR2 | 568-MC68302EH25CR2 | MC68302EH25CR2 | MC68302EH25CR2 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (24.13x24.13) | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit; 16-Bit | 16-Bit; 32-Bit | 16-Bit; 1 Core, 8/16-Bit | |||
| Microprocessor Family | M68000 | 68k; M68000 | M68000 | M68000 | M68000 | |
| Supply Voltage | 5V | 5V; 5V | ||||
| Package Type | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | QFP | ||
| Pin Count | 132 |