The MC68302AG20C is a low-cost integrated multiprotocol processor from Quarktwin Technology Ltd., designed for applications requiring a static 68000 core. It supports both 8-bit and 16-bit M68000 family systems and features an independent direct memory access (IDMA) controller, an interrupt controller, and a programmable address mapping for dual-port RAM. The device includes three timers, four programmable chip-select lines, and a low-power mode suitable for portable applications. Packaged in a 100 TQFP, the MC68302AG20C is ideal for space-constrained designs, such as PCMCIA cards. It operates at a frequency of up to 20 MHz and is available in various temperature ranges. However, it lacks the third serial communication controller found in the original MC68302, which may limit its use in systems requiring extensive serial communication capabilities. Overall, the MC68302AG20C is suitable for low-power and height-restricted applications where the full feature set of the MC68302 is not necessary.
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 144-LQFP (20x20)
IC MPU M683XX 20MHZ 144LQFP Product overview: MC68302AG20C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302AG20C can be used for catalog matching and distributor lookup.
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 144-LQFP (20x20)
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 20MHz 144-LQFP (20x20)
IC MPU M683XX 20MHZ 144LQFP
IC MPU M683XX 20MHZ 144LQFP
Microprocessors - MPU 68K INTGR COM PROC DMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68302AG20C-ND | 694-MC68302AG20C | MC68302AG20C | MC68302AG20C | MC68302AG20C | MC68302AG20C |
| Product Name | Microprocessors | 20MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 8-Bit; 16-Bit | 16-Bit; 1 Core, 8/16-Bit | ||||
| Microprocessor Family | M68000 | M68000 | M68000 | 68k; M68000 | ||
| Supply Voltage | 5V | |||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | QFP | ||
| Pin Count | 144 |