NXP Semiconductors Embedded - Embedded - Microprocessors - MC68060RC50 MC68060RC50

Description
Manufacturer: NXP Win Source Part Number: 1218849-MC68060RC50 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Supplier Device Package: 206-PGA (47.25x47.25) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 206-BPGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MC68060 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218849-MC68060RC50 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Supplier Device Package: 206-PGA (47.25x47.25) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 206-BPGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MC68060 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68060RC50 - 1218849-MC68060RC50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68060RC50
1218849-MC68060RC50
Embedded - Embedded - Microprocessors - MC68060RC50 1218849-MC68060RC50
Manufacturer: NXP Win Source Part Number: 1218849-MC68060RC50 Packaging: Tray Core Processor: 68060 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Supplier Device Package: 206-PGA (47.25x47.25) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 206-BPGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MC68060 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: NXP
Win Source Part Number: 1218849-MC68060RC50
Packaging: Tray
Core Processor: 68060
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 206-PGA (47.25x47.25)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 206-BPGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MC68060
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
Microprocessors - MC68060RC50-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68060RC50-ND
Microprocessors MC68060RC50-ND
IC MPU M680X0 50MHZ 206PGA

IC MPU M680X0 50MHZ 206PGA

Buy Now Datasheet
32-bit 50MHZ Embedded Microprocessor MPU - 694-MC68060RC50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHZ Embedded Microprocessor MPU
694-MC68060RC50
32-bit 50MHZ Embedded Microprocessor MPU 694-MC68060RC50
Superscalar 32-Bit Microprocessors | IC MPU M680X0 50MHZ 206PGA Product overview: MC68060RC50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68060RC50 can be used for catalog matching and distributor lookup.

Superscalar 32-Bit Microprocessors | IC MPU M680X0 50MHZ 206PGA Product overview: MC68060RC50 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68060RC50 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MC68060RC50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68060RC50
Microprocessors MC68060RC50
68060 Microprocessor IC M680x0 1 Core, 32-Bit 50MHz 206-PGA (47.25x47.25)

68060 Microprocessor IC M680x0 1 Core, 32-Bit 50MHz 206-PGA (47.25x47.25)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1218849-MC68060RC50 MC68060RC50-ND 694-MC68060RC50 MC68060RC50
Product Name Embedded - Embedded - Microprocessors - MC68060RC50 Microprocessors 32-bit 50MHZ Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family 68060 68060
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750CXEJP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-9310505QXA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 80486DX
Clock Speed 25 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers