NXP Semiconductors Embedded - Embedded - Microprocessors - MC68040RC40V MC68040RC40V

Description
Manufacturer: NXP Win Source Part Number: 074540-MC68040RC40V Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 182-PGA (47.24x47.24) Speed(Frequency): 40MHz Security Package / Case: 182-BEPGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074540-MC68040RC40V Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 182-PGA (47.24x47.24) Speed(Frequency): 40MHz Security Package / Case: 182-BEPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68040RC40V - 074540-MC68040RC40V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68040RC40V
074540-MC68040RC40V
Embedded - Embedded - Microprocessors - MC68040RC40V 074540-MC68040RC40V
Manufacturer: NXP Win Source Part Number: 074540-MC68040RC40V Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 182-PGA (47.24x47.24) Speed(Frequency): 40MHz Security Package / Case: 182-BEPGA

Manufacturer: NXP
Win Source Part Number: 074540-MC68040RC40V
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 182-PGA (47.24x47.24)
Speed(Frequency): 40MHz
Security Package / Case: 182-BEPGA

Buy Now Datasheet
40MHZ Embedded Microprocessor MPU - 694-MC68040RC40V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Embedded Microprocessor MPU
694-MC68040RC40V
40MHZ Embedded Microprocessor MPU 694-MC68040RC40V
IC MPU M680X0 40MHZ 182PGA Product overview: MC68040RC40V from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC40V can be used for catalog matching and distributor lookup.

IC MPU M680X0 40MHZ 182PGA Product overview: MC68040RC40V from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC40V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68040RC40V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68040RC40V
Microprocessors MC68040RC40V
68040 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 182-PGA (47.24x47.24)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 182-PGA (47.24x47.24)

Buy Now Datasheet
Embedded - Microprocessors - MC68040RC40V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68040RC40V
Embedded - Microprocessors MC68040RC40V
IC MPU M680X0 40MHZ 182PGA

IC MPU M680X0 40MHZ 182PGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 074540-MC68040RC40V 694-MC68040RC40V MC68040RC40V MC68040RC40V
Product Name Embedded - Embedded - Microprocessors - MC68040RC40V 40MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V
Package Type Other; 182-PGA (47.24x47.24) Other; Tray Other; 182-BEPGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1705CPTPA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
LPDDR2 SiP 2Gbit - ATSAMA5D27C-LD2G - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details