Manufacturer: NXP
Win Source Part Number: 926181-MC68040RC40A
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 68040 Microprocessor IC series 1 Core, 32-Bit 40MHz 179-PGA (47.24x47.24)
Core Processor: 68040
Speed: 40MHz
Package: Tray
Package: 179-BEPGA
Part Status: Obsolete
Family Name: MC680
Categories: Integrated Circuits (ICs)
Case / Package: 179-PGA (47.24x47.24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
68040 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 179-PGA (47.24x47.24)
IC MPU M680X0 40MHZ 179PGA Product overview: MC68040RC40A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 40MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC40A can be used for catalog matching and distributor lookup.
68040 Microprocessor IC M680x0 1 Core, 32-Bit 40MHz 179-PGA (47.24x47.24)
IC MPU M680X0 40MHZ 179PGA
IC MPU M680X0 40MHZ 179PGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 926181-MC68040RC40A | MC68040RC40A-ND | 694-MC68040RC40A | MC68040RC40A | MC68040RC40A | MC68040RC40A |
| Product Name | Embedded - Embedded - Microprocessors - MC68040RC40A | Microprocessors | 40MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; 179-PGA (47.24x47.24) | Other; 179-BEPGA | Other; Tray | Other; 179-BEPGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | 68040 | ColdFire M68xxx Processor | 68040 | 68040 | 68040 |