NXP Semiconductors 33MHZ Embedded Microprocessor MPU MC68040RC33A

Description
IC MPU M680X0 33MHZ 179PGA Product overview: MC68040RC33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 33MHZ 179PGA Product overview: MC68040RC33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Embedded Microprocessor MPU - 694-MC68040RC33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68040RC33A
33MHZ Embedded Microprocessor MPU 694-MC68040RC33A
IC MPU M680X0 33MHZ 179PGA Product overview: MC68040RC33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC33A can be used for catalog matching and distributor lookup.

IC MPU M680X0 33MHZ 179PGA Product overview: MC68040RC33A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68040RC33A - 207911-MC68040RC33A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68040RC33A
207911-MC68040RC33A
Embedded - Embedded - Microprocessors - MC68040RC33A 207911-MC68040RC33A
Manufacturer: NXP Win Source Part Number: 207911-MC68040RC33A Packaging: Tray Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 179-PGA (47.24x47.24) Speed(Frequency): 33MHz Security Package / Case: 179-BPGA

Manufacturer: NXP
Win Source Part Number: 207911-MC68040RC33A
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 179-PGA (47.24x47.24)
Speed(Frequency): 33MHz
Security Package / Case: 179-BPGA

Buy Now Datasheet
Microprocessors - MC68040RC33A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68040RC33A-ND
Microprocessors MC68040RC33A-ND
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)

Buy Now Datasheet
Microprocessors - MC68040RC33A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68040RC33A
Microprocessors MC68040RC33A
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 179-PGA (47.24x47.24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68040RC33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68040RC33A
Integrated Circuits (ICs) - Embedded - Microprocessors MC68040RC33A
IC MPU M680X0 33MHZ 179PGA

IC MPU M680X0 33MHZ 179PGA

Supplier's Site
Embedded - Microprocessors - MC68040RC33A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68040RC33A
Embedded - Microprocessors MC68040RC33A
IC MPU M680X0 33MHZ 179PGA

IC MPU M680X0 33MHZ 179PGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68040RC33A 207911-MC68040RC33A MC68040RC33A-ND MC68040RC33A MC68040RC33A MC68040RC33A
Product Name 33MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68040RC33A Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 179-PGA (47.24x47.24) Other; 179-BEPGA Other; 179-BEPGA
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM3894CCYGA120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details