NXP Semiconductors Microprocessors MC68040FE33V

Description
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
Request a Quote Datasheet
Description
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68040FE33V-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68040FE33V-ND
Microprocessors MC68040FE33V-ND
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-MC68040FE33V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68040FE33V
33MHZ Embedded Microprocessor MPU 694-MC68040FE33V
IC MPU M680X0 33MHZ 184CQFP Product overview: MC68040FE33V from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040FE33V can be used for catalog matching and distributor lookup.

IC MPU M680X0 33MHZ 184CQFP Product overview: MC68040FE33V from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040FE33V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68040FE33V - 787833-MC68040FE33V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68040FE33V
787833-MC68040FE33V
Embedded - Embedded - Microprocessors - MC68040FE33V 787833-MC68040FE33V
Manufacturer: NXP Win Source Part Number: 787833-MC68040FE33V Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68040 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 184-BCQFP Additional Interfaces: SCI, SPI Part Status: Obsolete(EOL) Family Name: MC68040 Categories: Integrated Circuits (ICs) Manufacturer Package: 184-CQFP (31.3x31.3) Introduction Date: July 23, 1996 ECCN: 3A991.a.2 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787833-MC68040FE33V
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 184-BCQFP
Additional Interfaces: SCI, SPI
Part Status: Obsolete(EOL)
Family Name: MC68040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 184-CQFP (31.3x31.3)
Introduction Date: July 23, 1996
ECCN: 3A991.a.2
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68040FE33V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68040FE33V
Microprocessors MC68040FE33V
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)

Buy Now Datasheet
Embedded - Microprocessors - MC68040FE33V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68040FE33V
Embedded - Microprocessors MC68040FE33V
IC MPU M680X0 33MHZ 184CQFP

IC MPU M680X0 33MHZ 184CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68040FE33V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68040FE33V
Integrated Circuits (ICs) - Embedded - Microprocessors MC68040FE33V
IC MPU M680X0 33MHZ 184CQFP

IC MPU M680X0 33MHZ 184CQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68040FE33V-ND 694-MC68040FE33V 787833-MC68040FE33V MC68040FE33V MC68040FE33V MC68040FE33V
Product Name Microprocessors 33MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68040FE33V Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68040 68040 68040 68040
Supply Voltage 5V 5.0V
Package Type Other; 184-BCQFP Other; Bulk QFP; Other; 184-BCQFP QFP
Pin Count 184
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
16-bit 20MHz Embedded Microprocessor MPU - 694-A80C186XL20 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Supply Voltage 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Microprocessors - AT91SAM9XE128-QU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
5 suppliers