IC MPU M680X0 50MHZ 128PGA Product overview: MC68030RC50C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030RC50C can be used for catalog matching and distributor lookup.
68030 Microprocessor IC M680x0 1 Core, 32-Bit 50MHz 128-PGA (34.55x34.55)
Manufacturer: NXP
Win Source Part Number: 926180-MC68030RC50C
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 68030 Microprocessor IC series 1 Core, 32-Bit 50MHz 128-PGA (34.55x34.55)
Core Processor: 68030
Speed: 50MHz
Package: Tray
Package: 128-BPGA
Part Status: Obsolete
Family Name: MC680
Categories: Integrated Circuits (ICs)
Case / Package: 128-PGA (34.55x34.55)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
68030 Microprocessor IC M680x0 1 Core, 32-Bit 50MHz 128-PGA (34.55x34.55)
IC MPU M680X0 50MHZ 128PGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68030RC50C | MC68030RC50C-ND | 926180-MC68030RC50C | MC68030RC50C | MC68030RC50C |
| Product Name | 50MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MC68030RC50C | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 128-BPGA | Other; 128-PGA (34.55x34.55) | Other; 128-BPGA | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | 68030 | 68030 | 68030 |